Brady Corporation Signs, Nameplates, Posters 124030

Description
B302 14X10 BLK/BLU/WHT BILING/AV
Request a Quote Datasheet
Description
B302 14X10 BLK/BLU/WHT BILING/AV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124030-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124030-ND
Signs, Nameplates, Posters 2267-124030-ND
B302 14X10 BLK/BLU/WHT BILING/AV

B302 14X10 BLK/BLU/WHT BILING/AV

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124030 - 754473-79772 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124030
754473-79772
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124030 754473-79772
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safety awareness sign is printed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: AVOID A FALL USE HANDRAILS / EVITE CAIDAS.UTILICE EL PASAMANOS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safety awareness sign is printed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: AVOID A FALL USE HANDRAILS / EVITE CAIDAS.UTILICE EL PASAMANOS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124030-ND 754473-79772
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124030
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details