Brady Corporation Signs, Nameplates, Posters 124026

Description
B401 10X7 BLK/BLU/WHT BILING/AVO
Request a Quote Datasheet
Description
B401 10X7 BLK/BLU/WHT BILING/AVO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124026-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124026-ND
Signs, Nameplates, Posters 2267-124026-ND
B401 10X7 BLK/BLU/WHT BILING/AVO

B401 10X7 BLK/BLU/WHT BILING/AVO

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Safety Awareness Sign - 7 in Width x 10 in Height - Language English / Spanish - 124026 - 754473-79768 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Safety Awareness Sign - 7 in Width x 10 in Height - Language English / Spanish - 124026
754473-79768
Brady B-401 High Impact Polystyrene Rectangle White Safety Awareness Sign - 7 in Width x 10 in Height - Language English / Spanish - 124026 754473-79768
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safety awareness sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: AVOID A FALL USE HANDRAILS / EVITE CAIDAS.UTILICE EL PASAMANOS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safety awareness sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: AVOID A FALL USE HANDRAILS / EVITE CAIDAS.UTILICE EL PASAMANOS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124026-ND 754473-79768
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Safety Awareness Sign - 7 in Width x 10 in Height - Language English / Spanish - 124026
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safe Condition Signs - 286118 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details