Brady Corporation Signs, Nameplates, Posters 124025

Description
B555 10X7 BLK/BLU/WHT BILING/AVO
Request a Quote Datasheet
Description
B555 10X7 BLK/BLU/WHT BILING/AVO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124025-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124025-ND
Signs, Nameplates, Posters 2267-124025-ND
B555 10X7 BLK/BLU/WHT BILING/AVO

B555 10X7 BLK/BLU/WHT BILING/AVO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 7 in Width x 10 in Height - Language English / Spanish - 124025 - 754473-79767 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 7 in Width x 10 in Height - Language English / Spanish - 124025
754473-79767
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 7 in Width x 10 in Height - Language English / Spanish - 124025 754473-79767
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This safety awareness sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: AVOID A FALL USE HANDRAILS / EVITE CAIDAS.UTILICE EL PASAMANOS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This safety awareness sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: AVOID A FALL USE HANDRAILS / EVITE CAIDAS.UTILICE EL PASAMANOS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124025-ND 754473-79767
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 7 in Width x 10 in Height - Language English / Spanish - 124025
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details