Brady Corporation Signs, Nameplates, Posters 124021

Description
B302 10X7 BLK/RD/WHT BILING/KEEP
Request a Quote Datasheet
Description
B302 10X7 BLK/RD/WHT BILING/KEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124021-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124021-ND
Signs, Nameplates, Posters 2267-124021-ND
B302 10X7 BLK/RD/WHT BILING/KEEP

B302 10X7 BLK/RD/WHT BILING/KEEP

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124021 - 754473-79760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124021
754473-79760
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124021 754473-79760
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: pinch point symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: KEEP HANDS CLEAR WHEN EQUIPMENT IS RUNNING / NO ACERCAR LAS MANOS CUANDO EL EQUIPO ESTA FUNCIONAMENTO. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: pinch point symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: KEEP HANDS CLEAR WHEN EQUIPMENT IS RUNNING / NO ACERCAR LAS MANOS CUANDO EL EQUIPO ESTA FUNCIONAMENTO. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124021-ND 754473-79760
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124021
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details