B555 10X7 BLK/RED/WHT BILING/NO
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NO TRESPASSING / PROHIBIDA LA ENTRADA AUTHORIZED PERSONNEL ____ONLY____ / SOLO PERSONAL AUTORIZADO. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-124007-ND | 754473-79738 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Language English / Spanish - 124007 |
| Materials of Construction | Metal | Metal; Aluminum |