Brady Corporation Signs, Nameplates, Posters 124003

Description
B302 10X7 BLK/RED/WHT BILING/RES
Request a Quote Datasheet
Description
B302 10X7 BLK/RED/WHT BILING/RES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124003-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124003-ND
Signs, Nameplates, Posters 2267-124003-ND
B302 10X7 BLK/RED/WHT BILING/RES

B302 10X7 BLK/RED/WHT BILING/RES

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124003 - 754473-79732 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124003
754473-79732
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124003 754473-79732
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: RESTRICTED AREA / AREA RESTRINGIDA AUTHORIZED EMPLOYEES ONLY / SOLO EMPLEADOS AUTORIZADOS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: RESTRICTED AREA / AREA RESTRINGIDA AUTHORIZED EMPLOYEES ONLY / SOLO EMPLEADOS AUTORIZADOS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124003-ND 754473-79732
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124003
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 146404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No Unauthorised Access
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details