Brady Corporation Signs, Nameplates, Posters 124000

Description
B302 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B302 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124000-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124000-ND
Signs, Nameplates, Posters 2267-124000-ND
B302 14X10 BLK/YEL BILING/CAUTIO

B302 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MO - 754473-79727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MO
754473-79727
Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MO 754473-79727
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MONTACARGAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MONTACARGAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124000-ND 754473-79727
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MO
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2805603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Hazardous Substance
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 047342-000 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details