Brady Corporation Signs, Nameplates, Posters 123998

Description
B555 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B555 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-123998-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123998-ND
Signs, Nameplates, Posters 2267-123998-ND
B555 14X10 BLK/YEL BILING/CAUTIO

B555 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MONTACARGAS - 1 - 754473-79723 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MONTACARGAS - 1
754473-79723
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MONTACARGAS - 1 754473-79723
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MONTACARGAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MONTACARGAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-123998-ND 754473-79723
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: LOOK OUT FOR FORKLIFTS / CUIDADO CON LOS MONTACARGAS - 1
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details