Brady Corporation Signs, Nameplates, Posters 123993

Description
B401 10X14 WHT/BRN BILING/THIS I
Request a Quote Datasheet
Description
B401 10X14 WHT/BRN BILING/THIS I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-123993-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123993-ND
Signs, Nameplates, Posters 2267-123993-ND
B401 10X14 WHT/BRN BILING/THIS I

B401 10X14 WHT/BRN BILING/THIS I

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Brown Personal Hygiene Sign - 14 in Width x 10 in Height - 123993 - 754473-79718 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Brown Personal Hygiene Sign - 14 in Width x 10 in Height - 123993
754473-79718
Brady B-401 Polystyrene Rectangle Brown Personal Hygiene Sign - 14 in Width x 10 in Height - 123993 754473-79718
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal hygiene sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: THIS IS YOUR WASHROOM HELP KEEP IT CLEAN! / ESTE BANO TUYO. ¡CONSERVALO LIMPIO!. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal hygiene sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: THIS IS YOUR WASHROOM HELP KEEP IT CLEAN! / ESTE BANO TUYO. ¡CONSERVALO LIMPIO!. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-123993-ND 754473-79718
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Brown Personal Hygiene Sign - 14 in Width x 10 in Height - 123993
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3643593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details