Brady Corporation Signs, Nameplates, Posters 123992

Description
B555 10X14 WHT/BRN BILING/THIS I
Request a Quote Datasheet
Description
B555 10X14 WHT/BRN BILING/THIS I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-123992-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123992-ND
Signs, Nameplates, Posters 2267-123992-ND
B555 10X14 WHT/BRN BILING/THIS I

B555 10X14 WHT/BRN BILING/THIS I

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Brown Personal Hygiene Sign - 14 in Width x 10 in Height - Language English / Spanish - 123992 - 754473-79717 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Brown Personal Hygiene Sign - 14 in Width x 10 in Height - Language English / Spanish - 123992
754473-79717
Brady B-555 Aluminum Rectangle Brown Personal Hygiene Sign - 14 in Width x 10 in Height - Language English / Spanish - 123992 754473-79717
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: THIS IS YOUR WASHROOM HELP KEEP IT CLEAN! / ESTE BANO TUYO. ¡CONSERVALO LIMPIO!. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: THIS IS YOUR WASHROOM HELP KEEP IT CLEAN! / ESTE BANO TUYO. ¡CONSERVALO LIMPIO!. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-123992-ND 754473-79717
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Brown Personal Hygiene Sign - 14 in Width x 10 in Height - Language English / Spanish - 123992
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 7541270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 2.91 inches (74 mm)
Height 0.1722 ft (0.5250 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details