Brady Corporation Signs, Nameplates, Posters 123990

Description
B401 7X10 WHT/BRN BILING/THIS IS
Request a Quote Datasheet
Description
B401 7X10 WHT/BRN BILING/THIS IS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-123990-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123990-ND
Signs, Nameplates, Posters 2267-123990-ND
B401 7X10 WHT/BRN BILING/THIS IS

B401 7X10 WHT/BRN BILING/THIS IS

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Brown Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 123990 - 754473-79715 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Brown Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 123990
754473-79715
Brady B-401 Polystyrene Rectangle Brown Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 123990 754473-79715
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: THIS IS YOUR WASHROOM HELP KEEP IT CLEAN! / ESTE BANO ES TUYO ¡CONSERVALO LIMPIO!. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: THIS IS YOUR WASHROOM HELP KEEP IT CLEAN! / ESTE BANO ES TUYO ¡CONSERVALO LIMPIO!. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-123990-ND 754473-79715
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Brown Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 123990
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1252363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Paper
Features Adhesive Backed
View Details