Brady Corporation Signs, Nameplates, Posters 123989

Description
B555 7X10 WHT/BRN BILING/THIS IS
Request a Quote Datasheet
Description
B555 7X10 WHT/BRN BILING/THIS IS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-123989-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123989-ND
Signs, Nameplates, Posters 2267-123989-ND
B555 7X10 WHT/BRN BILING/THIS IS

B555 7X10 WHT/BRN BILING/THIS IS

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Brown Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 123989 - 754473-79714 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Brown Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 123989
754473-79714
Brady B-555 Aluminum Rectangle Brown Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 123989 754473-79714
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal hygiene sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: THIS IS YOUR WASHROOM HELP KEEP IT CLEAN! / ESTE BANO ES TUYO ¡CONSERVALO LIMPIO!. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal hygiene sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: THIS IS YOUR WASHROOM HELP KEEP IT CLEAN! / ESTE BANO ES TUYO ¡CONSERVALO LIMPIO!. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-123989-ND 754473-79714
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Brown Personal Hygiene Sign - 10 in Width x 7 in Height - Language English / Spanish - 123989
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details