Brady Corporation Restroom Sign 123986

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 123986 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
123986
Restroom Sign 123986
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123986-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123986-ND
Signs, Nameplates, Posters 2267-123986-ND
B555 10X14 WHT/ BLU DO NOT DISCA

B555 10X14 WHT/ BLU DO NOT DISCA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 14 in Width x 10 in Height - 123986 - 754473-79710 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 14 in Width x 10 in Height - 123986
754473-79710
Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 14 in Width x 10 in Height - 123986 754473-79710
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: DO NOT DISCARD TRASH OF ANY KIND IN TOILET USE RECEPTACLES. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: DO NOT DISCARD TRASH OF ANY KIND IN TOILET USE RECEPTACLES. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123986 2267-123986-ND 754473-79710
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 14 in Width x 10 in Height - 123986
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878891-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Warning Signs - 2267866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Floor Level Obstacle
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details