Brady Corporation Restroom Sign 123985

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 123985 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
123985
Restroom Sign 123985
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123985-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123985-ND
Signs, Nameplates, Posters 2267-123985-ND
B302 7X10 WHT/ BLU DO NOT DISCAR

B302 7X10 WHT/ BLU DO NOT DISCAR

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 10 in Width x 7 in Height - Laminated - 123985 - 754473-79709 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 10 in Width x 7 in Height - Laminated - 123985
754473-79709
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 10 in Width x 7 in Height - Laminated - 123985 754473-79709
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: DO NOT DISCARD TRASH OF ANY KIND IN TOILET USE RECEPTACLES. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: DO NOT DISCARD TRASH OF ANY KIND IN TOILET USE RECEPTACLES. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123985 2267-123985-ND 754473-79709
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 10 in Width x 7 in Height - Laminated - 123985
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 2267880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details