Brady Corporation Restroom Sign 123983

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 123983 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
123983
Restroom Sign 123983
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123983-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123983-ND
Signs, Nameplates, Posters 2267-123983-ND
B555 7X10 WHT/ BLU DO NOT DISCAR

B555 7X10 WHT/ BLU DO NOT DISCAR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 10 in Width x 7 in Height - 123983 - 754473-79707 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 10 in Width x 7 in Height - 123983
754473-79707
Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 10 in Width x 7 in Height - 123983 754473-79707
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: DO NOT DISCARD TRASH OF ANY KIND IN TOILET USE RECEPTACLES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: DO NOT DISCARD TRASH OF ANY KIND IN TOILET USE RECEPTACLES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123983 2267-123983-ND 754473-79707
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 10 in Width x 7 in Height - 123983
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details