Brady Corporation Restroom Sign 123981

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 123981 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
123981
Restroom Sign 123981
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123981-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123981-ND
Signs, Nameplates, Posters 2267-123981-ND
B401 10X14 WHT/BLU BOYS

B401 10X14 WHT/BLU BOYS

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Blue Restroom Sign - 14 in Width x 10 in Height - TEXT: BOYS - 123981 - 754473-79705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Blue Restroom Sign - 14 in Width x 10 in Height - TEXT: BOYS - 123981
754473-79705
Brady B-401 Polystyrene Rectangle Blue Restroom Sign - 14 in Width x 10 in Height - TEXT: BOYS - 123981 754473-79705
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: BOYS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: BOYS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123981 2267-123981-ND 754473-79705
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Blue Restroom Sign - 14 in Width x 10 in Height - TEXT: BOYS - 123981
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details