Brady Corporation Restroom Sign 123972

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 123972 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
123972
Restroom Sign 123972
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123972-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123972-ND
Signs, Nameplates, Posters 2267-123972-ND
B401 7X10 WHT/BLU GIRLS

B401 7X10 WHT/BLU GIRLS

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - TEXT: GIRLS - 123972 - 754473-79695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - TEXT: GIRLS - 123972
754473-79695
Brady B-401 Polystyrene Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - TEXT: GIRLS - 123972 754473-79695
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: GIRLS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: GIRLS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123972 2267-123972-ND 754473-79695
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - TEXT: GIRLS - 123972
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1366410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Traffic / DOT; Pedestrians
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Safety Symbols & Electrical Signs - 1768020-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details