Brady Corporation Recycle & Environment Sign 123970

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 123970 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
123970
Recycle & Environment Sign 123970
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123970-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123970-ND
Signs, Nameplates, Posters 2267-123970-ND
B302 14X10 GRN/BLK/WHT PITCH IN!

B302 14X10 GRN/BLK/WHT PITCH IN!

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Laminated - TEXT: PITCH IN! HELP KEEP OUR PLANT CLEAN! - 123970 - 754473-79693 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Laminated - TEXT: PITCH IN! HELP KEEP OUR PLANT CLEAN! - 123970
754473-79693
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Laminated - TEXT: PITCH IN! HELP KEEP OUR PLANT CLEAN! - 123970 754473-79693
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: PITCH IN! HELP KEEP OUR PLANT CLEAN!. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: PITCH IN! HELP KEEP OUR PLANT CLEAN!. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123970 2267-123970-ND 754473-79693
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Laminated - TEXT: PITCH IN! HELP KEEP OUR PLANT CLEAN! - 123970
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3655675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details