Brady Corporation Recycle & Environment Sign 123961

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 123961 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
123961
Recycle & Environment Sign 123961
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123961-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123961-ND
Signs, Nameplates, Posters 2267-123961-ND
B302 10X7 GRN/BLK/WHT TRASH GOES

B302 10X7 GRN/BLK/WHT TRASH GOES

Buy Now Datasheet
Brady B-302 Polyester Litter & Cigarette Disposal Sign - 7 in Width x 10 in Height - Laminated - TEXT: TRASH GOES HERE DON'T LITTER - 123961 - 754473-79684 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Litter & Cigarette Disposal Sign - 7 in Width x 10 in Height - Laminated - TEXT: TRASH GOES HERE DON'T LITTER - 123961
754473-79684
Brady B-302 Polyester Litter & Cigarette Disposal Sign - 7 in Width x 10 in Height - Laminated - TEXT: TRASH GOES HERE DON'T LITTER - 123961 754473-79684
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: TRASH GOES HERE DON'T LITTER. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: TRASH GOES HERE DON'T LITTER. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123961 2267-123961-ND 754473-79684
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-302 Polyester Litter & Cigarette Disposal Sign - 7 in Width x 10 in Height - Laminated - TEXT: TRASH GOES HERE DON'T LITTER - 123961
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Plastic
Width 23.62 inches (600 mm)
View Details