Brady Corporation Recycle & Environment Sign 123950

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 123950 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
123950
Recycle & Environment Sign 123950
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123950-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123950-ND
Signs, Nameplates, Posters 2267-123950-ND
B302 10X14 GRN/BRN/WHT DO NOT LI

B302 10X14 GRN/BRN/WHT DO NOT LI

Buy Now Datasheet
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - 123950 - 754473-79674 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - 123950
754473-79674
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - 123950 754473-79674
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of brown / green. This part is written in English with the following text: DO NOT LITTER! PLEASE PUT CIGARETTE BUTTS IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of brown / green. This part is written in English with the following text: DO NOT LITTER! PLEASE PUT CIGARETTE BUTTS IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123950 2267-123950-ND 754473-79674
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - 123950
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details