Brady Corporation Recycle & Environment Sign 123945

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 123945 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
123945
Recycle & Environment Sign 123945
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123945-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123945-ND
Signs, Nameplates, Posters 2267-123945-ND
B555 7X10 GRN/BRN/WHT DO NOT LIT

B555 7X10 GRN/BRN/WHT DO NOT LIT

Buy Now Datasheet
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 123945 - 754473-79669 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 123945
754473-79669
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 123945 754473-79669
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of brown / green. This sign is written in English with the following text: DO NOT LITTER! PLEASE PUT CIGARETTE BUTTS IN THEIR PROPER PLACE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of brown / green. This sign is written in English with the following text: DO NOT LITTER! PLEASE PUT CIGARETTE BUTTS IN THEIR PROPER PLACE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123945 2267-123945-ND 754473-79669
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 123945
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 8134533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit up
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details