B555 14X10 BLK/RED/WHT THIS IS A
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: THIS IS A SMOKE-FREE CAMPUS SMOKING PROHIBITED. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 123936 | 2267-123936-ND | 754473-79657 |
| Product Name | No Smoking Sign | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - TEXT: THIS IS A SMOKE-FREE CAMPUS SMOKING PROHIBITED - 123936 |
| Materials of Construction | Metal | Metal | Metal; Aluminum |