Brady Corporation No Smoking Sign 123932

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 123932 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
123932
No Smoking Sign 123932
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123932-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123932-ND
Signs, Nameplates, Posters 2267-123932-ND
B302 10X14 BLK/RED/WHT THIS IS A

B302 10X14 BLK/RED/WHT THIS IS A

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - 123932 - 754473-79648 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - 123932
754473-79648
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - 123932 754473-79648
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: THIS IS A SMOKE FREE TOBACCO FREE FACILITY THANK YOU FOR NOT SMOKING. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: THIS IS A SMOKE FREE TOBACCO FREE FACILITY THANK YOU FOR NOT SMOKING. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123932 2267-123932-ND 754473-79648
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - 123932
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details