Brady Corporation No Smoking Sign 123931

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 123931 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
123931
No Smoking Sign 123931
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123931-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123931-ND
Signs, Nameplates, Posters 2267-123931-ND
B401 10X14 BLK/RED/WHT THIS IS A

B401 10X14 BLK/RED/WHT THIS IS A

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - 123931 - 754473-79647 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - 123931
754473-79647
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - 123931 754473-79647
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: THIS IS A SMOKE FREE TOBACCO FREE FACILITY THANK YOU FOR NOT SMOKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: THIS IS A SMOKE FREE TOBACCO FREE FACILITY THANK YOU FOR NOT SMOKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123931 2267-123931-ND 754473-79647
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - 123931
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details