Brady Corporation No Smoking Sign 123916

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 123916 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
123916
No Smoking Sign 123916
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123916-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123916-ND
Signs, Nameplates, Posters 2267-123916-ND
B401 7X10 WHT/RED NO SMOKING WIT

B401 7X10 WHT/RED NO SMOKING WIT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING WITHIN 50 FEET - 123916 - 754473-79624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING WITHIN 50 FEET - 123916
754473-79624
Brady B-401 Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING WITHIN 50 FEET - 123916 754473-79624
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: NO SMOKING WITHIN 50 FEET. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: NO SMOKING WITHIN 50 FEET. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123916 2267-123916-ND 754473-79624
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING WITHIN 50 FEET - 123916
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details