Brady Corporation No Smoking Sign 123902

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 123902 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
123902
No Smoking Sign 123902
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123902-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123902-ND
Signs, Nameplates, Posters 2267-123902-ND
B302 14X10 BLK/RED/WHT SMOKING I

B302 14X10 BLK/RED/WHT SMOKING I

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Laminated - TEXT: SMOKING IS PROHIBITED EXCEPT IN DESIGNATED AREAS - 123902 - 754473-79609 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Laminated - TEXT: SMOKING IS PROHIBITED EXCEPT IN DESIGNATED AREAS - 123902
754473-79609
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Laminated - TEXT: SMOKING IS PROHIBITED EXCEPT IN DESIGNATED AREAS - 123902 754473-79609
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: SMOKING IS PROHIBITED EXCEPT IN DESIGNATED AREAS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: SMOKING IS PROHIBITED EXCEPT IN DESIGNATED AREAS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123902 2267-123902-ND 754473-79609
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Laminated - TEXT: SMOKING IS PROHIBITED EXCEPT IN DESIGNATED AREAS - 123902
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details