Brady Corporation Handicapped Parking Sign 123885

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 123885 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
123885
Handicapped Parking Sign 123885
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123885-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123885-ND
Signs, Nameplates, Posters 2267-123885-ND
B555 18X12 BLK/BLU/WHT PARKING B

B555 18X12 BLK/BLU/WHT PARKING B

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING BY DISABLED PERMIT ONLY - 123885 - 754473-79586 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING BY DISABLED PERMIT ONLY - 123885
754473-79586
Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING BY DISABLED PERMIT ONLY - 123885 754473-79586
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: PARKING BY DISABLED PERMIT ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: PARKING BY DISABLED PERMIT ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123885 2267-123885-ND 754473-79586
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: PARKING BY DISABLED PERMIT ONLY - 123885
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 115V, Card Of 10; Label Type Te Connectivity - 15J3060 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7480 inches (19 mm)
View Details
Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details