Brady Corporation Restroom Sign 123884

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 123884 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
123884
Restroom Sign 123884
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123884-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123884-ND
Signs, Nameplates, Posters 2267-123884-ND
B302 10X14 WHT/BLU RESTROOM

B302 10X14 WHT/BLU RESTROOM

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Restroom Sign - 14 in Width x 10 in Height - Laminated - TEXT: RESTROOM - 123884 - 754473-79585 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Restroom Sign - 14 in Width x 10 in Height - Laminated - TEXT: RESTROOM - 123884
754473-79585
Brady B-302 Polyester Rectangle Blue Restroom Sign - 14 in Width x 10 in Height - Laminated - TEXT: RESTROOM - 123884 754473-79585
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is designed with the following image: hand wash symbol, unisex symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: RESTROOM. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is designed with the following image: hand wash symbol, unisex symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: RESTROOM. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123884 2267-123884-ND 754473-79585
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Restroom Sign - 14 in Width x 10 in Height - Laminated - TEXT: RESTROOM - 123884
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2847147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details