Brady Corporation Handicapped Parking Sign 123875

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 123875 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
123875
Handicapped Parking Sign 123875
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123875-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123875-ND
Signs, Nameplates, Posters 2267-123875-ND
B555 18X18 WHT/BLU HANDICAPPED

B555 18X18 WHT/BLU HANDICAPPED

Buy Now Datasheet
Brady B-555 Aluminum Square Blue Disabled Parking & Building Access Sign - 18 in Width x 18 in Height - TEXT: HANDICAPPED - 123875 - 754473-79572 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Square Blue Disabled Parking & Building Access Sign - 18 in Width x 18 in Height - TEXT: HANDICAPPED - 123875
754473-79572
Brady B-555 Aluminum Square Blue Disabled Parking & Building Access Sign - 18 in Width x 18 in Height - TEXT: HANDICAPPED - 123875 754473-79572
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This part is written in English with the following text: HANDICAPPED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This part is written in English with the following text: HANDICAPPED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123875 2267-123875-ND 754473-79572
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Square Blue Disabled Parking & Building Access Sign - 18 in Width x 18 in Height - TEXT: HANDICAPPED - 123875
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details