Brady Corporation Handicapped Parking Sign 123869

Description
Handicapped Parking Sign
Description
Handicapped Parking Sign

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 123869 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
123869
Handicapped Parking Sign 123869
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: VAN ACCESSIBLE - 123869 - 754473-79564 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: VAN ACCESSIBLE - 123869
754473-79564
Brady B-555 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: VAN ACCESSIBLE - 123869 754473-79564
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: VAN ACCESSIBLE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: VAN ACCESSIBLE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 123869 754473-79564
Product Name Handicapped Parking Sign Brady B-555 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: VAN ACCESSIBLE - 123869
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details