Brady Corporation Chemical & Hazardous Material Sign 123860

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 123860 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
123860
Chemical & Hazardous Material Sign 123860
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123860-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123860-ND
Signs, Nameplates, Posters 2267-123860-ND
B555 10X14 RED/WHT SODIUM HYPOCH

B555 10X14 RED/WHT SODIUM HYPOCH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 123860 - 754473-79550 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 123860
754473-79550
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 123860 754473-79550
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: SODIUM HYPOCHLORITE DANGER AVOID CONTACT WITH SKIN, EYES OR CLOTHING CORROSIVE AVOID BREATHING FUMES OR VAPOR DO NOT TAKE INTERNALLY CAUSES SEVERE EYE IRRITATION, CAN CAUSE SKIN DAMAGE, FUMES FROM SPILLS ARE VERY IRRITATING TO MUSOUS MEMBRANES. WEAR CHEMICAL GOGGLES, RUBBER GLOVES, APRON AND BOOTS. WHEN FUMES ARE PRESENT, USE NIOSH APPROVED RESPIRATOR WITH ACID TYPE CANISTER. AVOID CONTAMINATION WITH HEAVY METALS, REDUCING AGENTS, ORGANICS, ETHER, AMMONIA AND ACIDS. ANTIDOTE: GET IMMEDIATE MEDICAL PHYSICIAN ATTENTION FOR ALL BELOW: EYES FLUSH WITH PLENTY OF WATER FOR AT LEAST 15 MINUTES. SKIN WASH WITH PLENTY OF WATER. REMOVE ALL CONTAMINATED CLOTHING. INHALATION REMOVE TO FRESH AIR. KEEP PATIENT BREATHING. INGESTION DRINK WATER OR MILK. DO NOT USE BAKING SODA OR ACIDIC ANTIDOTES. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.120 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: SODIUM HYPOCHLORITE DANGER AVOID CONTACT WITH SKIN, EYES OR CLOTHING CORROSIVE AVOID BREATHING FUMES OR VAPOR DO NOT TAKE INTERNALLY CAUSES SEVERE EYE IRRITATION, CAN CAUSE SKIN DAMAGE, FUMES FROM SPILLS ARE VERY IRRITATING TO MUSOUS MEMBRANES. WEAR CHEMICAL GOGGLES, RUBBER GLOVES, APRON AND BOOTS. WHEN FUMES ARE PRESENT, USE NIOSH APPROVED RESPIRATOR WITH ACID TYPE CANISTER. AVOID CONTAMINATION WITH HEAVY METALS, REDUCING AGENTS, ORGANICS, ETHER, AMMONIA AND ACIDS. ANTIDOTE: GET IMMEDIATE MEDICAL PHYSICIAN ATTENTION FOR ALL BELOW: EYES FLUSH WITH PLENTY OF WATER FOR AT LEAST 15 MINUTES. SKIN WASH WITH PLENTY OF WATER. REMOVE ALL CONTAMINATED CLOTHING. INHALATION REMOVE TO FRESH AIR. KEEP PATIENT BREATHING. INGESTION DRINK WATER OR MILK. DO NOT USE BAKING SODA OR ACIDIC ANTIDOTES. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.120 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123860 2267-123860-ND 754473-79550
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 123860
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details