Brady Corporation Machine & Operational Sign 123849

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123849 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123849
Machine & Operational Sign 123849
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123849-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123849-ND
Signs, Nameplates, Posters 2267-123849-ND
B401 10X14 BLK/YEL OVERHEAD CRAN

B401 10X14 BLK/YEL OVERHEAD CRAN

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: PROCEED WITH CAUTION OVERHEAD CRANE AREA - 123849 - 754473-79538 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: PROCEED WITH CAUTION OVERHEAD CRANE AREA - 123849
754473-79538
Brady B-401 Polystyrene Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: PROCEED WITH CAUTION OVERHEAD CRANE AREA - 123849 754473-79538
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: PROCEED WITH CAUTION OVERHEAD CRANE AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: PROCEED WITH CAUTION OVERHEAD CRANE AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123849 2267-123849-ND 754473-79538
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: PROCEED WITH CAUTION OVERHEAD CRANE AREA - 123849
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Corrosive
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details