Brady Corporation Machine & Operational Sign 123843

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123843 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123843
Machine & Operational Sign 123843
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123843-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123843-ND
Signs, Nameplates, Posters 2267-123843-ND
B401 14X10 BLK/RD/WHT NO FORKLIF

B401 14X10 BLK/RD/WHT NO FORKLIF

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123843 - 754473-79529 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123843
754473-79529
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123843 754473-79529
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: NO FORKLIFTS ALLOWED IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: NO FORKLIFTS ALLOWED IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123843 2267-123843-ND 754473-79529
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 14 in Height - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123843
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details