Brady Corporation Machine & Operational Sign 123841

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123841 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123841
Machine & Operational Sign 123841
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123841-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123841-ND
Signs, Nameplates, Posters 2267-123841-ND
B302 10X7 BLK/RD/WHT NO FORKLIFT

B302 10X7 BLK/RD/WHT NO FORKLIFT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Truck & Forklift Warehouse Traffic Sign - 7 in Width x 10 in Height - Laminated - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123841 - 754473-79526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Truck & Forklift Warehouse Traffic Sign - 7 in Width x 10 in Height - Laminated - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123841
754473-79526
Brady B-302 Polyester Rectangle White Truck & Forklift Warehouse Traffic Sign - 7 in Width x 10 in Height - Laminated - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123841 754473-79526
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck & forklift warehouse traffic sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NO FORKLIFTS ALLOWED IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck & forklift warehouse traffic sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NO FORKLIFTS ALLOWED IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123841 2267-123841-ND 754473-79526
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Truck & Forklift Warehouse Traffic Sign - 7 in Width x 10 in Height - Laminated - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123841
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 146411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details