Brady Corporation Machine & Operational Sign 123835

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123835 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123835
Machine & Operational Sign 123835
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123835-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123835-ND
Signs, Nameplates, Posters 2267-123835-ND
B302 7X10 BLK/WHT PEDESTRIAN TRA

B302 7X10 BLK/WHT PEDESTRIAN TRA

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - Laminated - TEXT: PEDESTRIAN TRAFFIC ONLY - 123835 - 754473-79519 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - Laminated - TEXT: PEDESTRIAN TRAFFIC ONLY - 123835
754473-79519
Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - Laminated - TEXT: PEDESTRIAN TRAFFIC ONLY - 123835 754473-79519
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: PEDESTRIAN TRAFFIC ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: PEDESTRIAN TRAFFIC ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123835 2267-123835-ND 754473-79519
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - Laminated - TEXT: PEDESTRIAN TRAFFIC ONLY - 123835
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details