Brady Corporation Machine & Operational Sign 123833

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123833 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123833
Machine & Operational Sign 123833
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123833-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123833-ND
Signs, Nameplates, Posters 2267-123833-ND
B555 7X10 BLK/WHT PEDESTRIAN TRA

B555 7X10 BLK/WHT PEDESTRIAN TRA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - TEXT: PEDESTRIAN TRAFFIC ONLY - 123833 - 754473-79517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - TEXT: PEDESTRIAN TRAFFIC ONLY - 123833
754473-79517
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - TEXT: PEDESTRIAN TRAFFIC ONLY - 123833 754473-79517
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: PEDESTRIAN TRAFFIC ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: PEDESTRIAN TRAFFIC ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123833 2267-123833-ND 754473-79517
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - TEXT: PEDESTRIAN TRAFFIC ONLY - 123833
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details