Brady Corporation Personal Protection Sign 123831

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 123831 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
123831
Personal Protection Sign 123831
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123831-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123831-ND
Signs, Nameplates, Posters 2267-123831-ND
B401 10X14 GRN/BLK/WHT SAFETY FI

B401 10X14 GRN/BLK/WHT SAFETY FI

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST - 123831 - 754473-79515 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST - 123831
754473-79515
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST - 123831 754473-79515
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: SAFETY FIRST. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: SAFETY FIRST. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123831 2267-123831-ND 754473-79515
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST - 123831
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details