Brady Corporation Personal Protection Sign 123822

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 123822 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
123822
Personal Protection Sign 123822
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123822-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123822-ND
Signs, Nameplates, Posters 2267-123822-ND
B401 10X7 BLK/YEL PROTECT YOUR E

B401 10X7 BLK/YEL PROTECT YOUR E

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - TEXT: PROTECT YOUR EYES WEAR SAFETY GLASSES - 123822 - 754473-79506 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - TEXT: PROTECT YOUR EYES WEAR SAFETY GLASSES - 123822
754473-79506
Brady B-401 Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - TEXT: PROTECT YOUR EYES WEAR SAFETY GLASSES - 123822 754473-79506
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: PROTECT YOUR EYES WEAR SAFETY GLASSES. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: PROTECT YOUR EYES WEAR SAFETY GLASSES. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123822 2267-123822-ND 754473-79506
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - TEXT: PROTECT YOUR EYES WEAR SAFETY GLASSES - 123822
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details