Brady Corporation Exit Sign 123814

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 123814 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
123814
Exit Sign 123814
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123814-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123814-ND
Signs, Nameplates, Posters 2267-123814-ND
B302 10X14 RED/WHT EMERGENCY EVA

B302 10X14 RED/WHT EMERGENCY EVA

Buy Now Datasheet
Brady B-302 Polyester Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY EVACUATION POINT - 123814 - 754473-79497 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY EVACUATION POINT - 123814
754473-79497
Brady B-302 Polyester Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY EVACUATION POINT - 123814 754473-79497
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.38, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.38, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123814 2267-123814-ND 754473-79497
Product Name Exit Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY EVACUATION POINT - 123814
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Safety Posters - 7873745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details