Brady Corporation Exit Sign 123813

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 123813 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
123813
Exit Sign 123813
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123813-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123813-ND
Signs, Nameplates, Posters 2267-123813-ND
B401 10X14 RED/WHT EMERGENCY EVA

B401 10X14 RED/WHT EMERGENCY EVA

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION POINT - 123813 - 754473-79496 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION POINT - 123813
754473-79496
Brady B-401 High Impact Polystyrene Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION POINT - 123813 754473-79496
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION POINT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.38 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION POINT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.38 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123813 2267-123813-ND 754473-79496
Product Name Exit Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Green Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION POINT - 123813
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details