Brady Corporation Signs, Nameplates, Posters 123802

Description
B302 14X10 GRN/BLK/WHT SEVERE WE
Request a Quote Datasheet
Description
B302 14X10 GRN/BLK/WHT SEVERE WE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-123802-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123802-ND
Signs, Nameplates, Posters 2267-123802-ND
B302 14X10 GRN/BLK/WHT SEVERE WE

B302 14X10 GRN/BLK/WHT SEVERE WE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Tornado & Severe Weather Shelter Sign - 10 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER - 123802 - 754473-79485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Tornado & Severe Weather Shelter Sign - 10 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER - 123802
754473-79485
Brady B-302 Polyester Rectangle Tornado & Severe Weather Shelter Sign - 10 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER - 123802 754473-79485
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: SEVERE WEATHER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: SEVERE WEATHER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-123802-ND 754473-79485
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Tornado & Severe Weather Shelter Sign - 10 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER - 123802
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details