B555 14X10 GRN/BLK/WHT SEVERE WE
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is manufactured with a white background and text and/or image color(s) of black / green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-123800-ND | 754473-79483 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123800 |
| Materials of Construction | Metal | Metal; Aluminum |