Brady Corporation Signs, Nameplates, Posters 123799

Description
B302 10X7 GRN/BLK/WHT SEVERE WEA
Request a Quote Datasheet
Description
B302 10X7 GRN/BLK/WHT SEVERE WEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-123799-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123799-ND
Signs, Nameplates, Posters 2267-123799-ND
B302 10X7 GRN/BLK/WHT SEVERE WEA

B302 10X7 GRN/BLK/WHT SEVERE WEA

Buy Now Datasheet
Brady B-302 Polyester Rectangle Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER - 123799 - 754473-79482 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER - 123799
754473-79482
Brady B-302 Polyester Rectangle Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER - 123799 754473-79482
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: SEVERE WEATHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: SEVERE WEATHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-123799-ND 754473-79482
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER - 123799
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details