Brady Corporation Signs, Nameplates, Posters 123798

Description
B401 10X7 GRN/BLK/WHT SEVERE WEA
Request a Quote Datasheet
Description
B401 10X7 GRN/BLK/WHT SEVERE WEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-123798-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123798-ND
Signs, Nameplates, Posters 2267-123798-ND
B401 10X7 GRN/BLK/WHT SEVERE WEA

B401 10X7 GRN/BLK/WHT SEVERE WEA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER - 123798 - 754473-79481 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER - 123798
754473-79481
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER - 123798 754473-79481
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black / green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: SEVERE WEATHER. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black / green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: SEVERE WEATHER. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-123798-ND 754473-79481
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER - 123798
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details