Brady Corporation Signs, Nameplates, Posters 123797

Description
B555 10X7 GRN/BLK/WHT SEVERE WEA
Request a Quote Datasheet
Description
B555 10X7 GRN/BLK/WHT SEVERE WEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-123797-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123797-ND
Signs, Nameplates, Posters 2267-123797-ND
B555 10X7 GRN/BLK/WHT SEVERE WEA

B555 10X7 GRN/BLK/WHT SEVERE WEA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123797 - 754473-79480 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123797
754473-79480
Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123797 754473-79480
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is manufactured with a white background and text and/or image color(s) of black / green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is manufactured with a white background and text and/or image color(s) of black / green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-123797-ND 754473-79480
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123797
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details