Brady Corporation Exit Sign 123794

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 123794 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
123794
Exit Sign 123794
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123794-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123794-ND
Signs, Nameplates, Posters 2267-123794-ND
B555 14X10 GRN/BLK/WHT SEVERE WE

B555 14X10 GRN/BLK/WHT SEVERE WE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123794 - 754473-79477 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123794
754473-79477
Brady B-555 Aluminum Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123794 754473-79477
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123794 2267-123794-ND 754473-79477
Product Name Exit Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123794
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details