Brady Corporation Exit Sign 123793

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 123793 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
123793
Exit Sign 123793
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123793-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123793-ND
Signs, Nameplates, Posters 2267-123793-ND
B302 10X7 GRN/BLK/WHT SEVERE WEA

B302 10X7 GRN/BLK/WHT SEVERE WEA

Buy Now Datasheet
Brady B-302 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER SHELTER AREA - 123793 - 754473-79476 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER SHELTER AREA - 123793
754473-79476
Brady B-302 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER SHELTER AREA - 123793 754473-79476
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is manufactured with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is manufactured with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123793 2267-123793-ND 754473-79476
Product Name Exit Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Green Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Laminated - TEXT: SEVERE WEATHER SHELTER AREA - 123793
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details