Brady Corporation Exit Sign 123792

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 123792 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
123792
Exit Sign 123792
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123792-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123792-ND
Signs, Nameplates, Posters 2267-123792-ND
B401 10X7 GRN/BLK/WHT SEVERE WEA

B401 10X7 GRN/BLK/WHT SEVERE WEA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123792 - 754473-79475 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123792
754473-79475
Brady B-401 Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123792 754473-79475
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123792 2267-123792-ND 754473-79475
Product Name Exit Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123792
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 7760976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Drinking water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Label, 115V, Card Of 10; Label Type Te Connectivity - 15J3060 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7480 inches (19 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details