Brady Corporation Exit Sign 123787

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 123787 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
123787
Exit Sign 123787
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123787-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123787-ND
Signs, Nameplates, Posters 2267-123787-ND
B302 7X10 RED/WHT EMERGENCY EXIT

B302 7X10 RED/WHT EMERGENCY EXIT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY EXIT ONLY KEEP AREA CLEAR AT ALL TIMES - 123787 - 754473-79466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY EXIT ONLY KEEP AREA CLEAR AT ALL TIMES - 123787
754473-79466
Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY EXIT ONLY KEEP AREA CLEAR AT ALL TIMES - 123787 754473-79466
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: EMERGENCY EXIT ONLY KEEP AREA CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: EMERGENCY EXIT ONLY KEEP AREA CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123787 2267-123787-ND 754473-79466
Product Name Exit Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY EXIT ONLY KEEP AREA CLEAR AT ALL TIMES - 123787
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details