Brady Corporation Fire Safety Sign 123784

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123784 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123784
Fire Safety Sign 123784
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123784-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123784-ND
Signs, Nameplates, Posters 2267-123784-ND
B302 14X10 BLK/RED/WHT FIRE EXTI

B302 14X10 BLK/RED/WHT FIRE EXTI

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123784 - 754473-79463 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123784
754473-79463
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123784 754473-79463
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123784 2267-123784-ND 754473-79463
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123784
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details